ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU 300Mhz, 512KB Flash, 256KB SRAM, TFBGA100
IC MCU 32BIT 512KB FLSH 100TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMV70N19B-CB-ND | ATSAMV70N19B-CB | ATSAMV70N19B-CB | ATSAMV70N19B-CB | ATSAMV70N19B-CB |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB |