Microchip Technology, Inc. Microcontrollers ATSAMS70Q21B-CFNT

Description
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)
Request a Quote
Description
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMS70Q21B-CFNT is a 32-bit microcontroller based on the Arm Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 2 MB of embedded Flash memory and 384 KB of Multi-port SRAM, along with a 16 KB instruction cache and a 16 KB data cache, both equipped with Error Code Correction (ECC). The microcontroller includes a hardware Floating Point Unit (FPU) supporting both single and double precision, and a Memory Protection Unit (MPU) with 16 zones for enhanced security. This device supports a variety of peripherals, including a high-speed USB 2.0 interface, Ethernet MAC for 10/100 Mbps connections, and multiple communication interfaces such as USART, SPI, and I2C. It also features advanced analog capabilities with dual 12-bit Digital-to-Analog Converters (DACs) and two Analog Front-End Controllers (AFECs) for high-speed data acquisition. Power management is robust, with an embedded voltage regulator, multiple low-power modes, and a real-time clock (RTC) that operates in backup mode with minimal power consumption. The ATSAMS70Q21B-CFNT is available in various package options, including LQFP and BGA formats, making it suitable for a wide range of applications in industrial and automotive environments.

Datasheet Summary
Powered by GS/AI

The ATSAMS70Q21B-CFNT is a 32-bit microcontroller based on the Arm Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 2 MB of embedded Flash memory and 384 KB of Multi-port SRAM, along with a 16 KB instruction cache and a 16 KB data cache, both equipped with Error Code Correction (ECC). The microcontroller includes a hardware Floating Point Unit (FPU) supporting both single and double precision, and a Memory Protection Unit (MPU) with 16 zones for enhanced security. This device supports a variety of peripherals, including a high-speed USB 2.0 interface, Ethernet MAC for 10/100 Mbps connections, and multiple communication interfaces such as USART, SPI, and I2C. It also features advanced analog capabilities with dual 12-bit Digital-to-Analog Converters (DACs) and two Analog Front-End Controllers (AFECs) for high-speed data acquisition. Power management is robust, with an embedded voltage regulator, multiple low-power modes, and a real-time clock (RTC) that operates in backup mode with minimal power consumption. The ATSAMS70Q21B-CFNT is available in various package options, including LQFP and BGA formats, making it suitable for a wide range of applications in industrial and automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMS70Q21B-CFNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMS70Q21B-CFNTTR-ND
Microcontrollers ATSAMS70Q21B-CFNTTR-ND
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Microcontrollers - ATSAMS70Q21B-CFNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMS70Q21B-CFNTDKR-ND
Microcontrollers ATSAMS70Q21B-CFNTDKR-ND
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Microcontrollers - ATSAMS70Q21B-CFNTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMS70Q21B-CFNTCT-ND
Microcontrollers ATSAMS70Q21B-CFNTCT-ND
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAMS70Q21B-CFNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAMS70Q21B-CFNT
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAMS70Q21B-CFNT
IC MCU 32BIT 2MB FLASH 144UFBGA Product overview: ATSAMS70Q21B-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70Q21B-CFN T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144UFBGA Product overview: ATSAMS70Q21B-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70Q21B-CFNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMS70Q21B-CFNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMS70Q21B-CFNT
Embedded - Microcontrollers ATSAMS70Q21B-CFNT
IC MCU 32BIT 2MB FLASH 144UFBGA

IC MCU 32BIT 2MB FLASH 144UFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAMS70Q21B-CFNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMS70Q21B-CFNT
Microcontrollers ATSAMS70Q21B-CFNT
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMS70Q21B-CFNT
ARM Microcontrollers - MCU ATSAMS70Q21B-CFNT
ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TAPE & REEL, CM7, 2048kB Flash, 384kB SRAM, UFBGA144

ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TAPE & REEL, CM7, 2048kB Flash, 384kB SRAM, UFBGA144

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMS70Q21B-CFNTTR-ND 685-ATSAMS70Q21B-CFNT ATSAMS70Q21B-CFNT ATSAMS70Q21B-CFNT ATSAMS70Q21B-CFNT
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 300 MHz 300 MHz 300 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB
ROM 2000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products