ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,BGA144,T&R
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA
IC MCU 32BIT 1MB FLASH 144LFBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70Q20A-CNTTR-ND | ATSAMS70Q20A-CNT | ATSAMS70Q20A-CNT | ATSAMS70Q20A-CNT | ATSAMS70Q20A-CNT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 1000 KB |