The ATSAMS70Q20A-CN is a 32-bit ARM Cortex-M7 microcontroller designed for high-performance applications, operating at speeds up to 300 MHz. It features 1 MB of embedded Flash memory and 384 KB of multi-port SRAM, along with a floating-point unit (FPU) that supports both single and double precision. The microcontroller includes a memory protection unit (MPU) with 16 zones, making it suitable for safety-critical applications. Connectivity options are extensive, including Ethernet MAC, USB 2.0, multiple UARTs, SPI, and I2C interfaces. The device supports a variety of peripherals such as timers, PWM outputs, and analog-to-digital converters (ADC), enhancing its versatility for different applications. It operates within a voltage range of 1.08V to 3.6V and is available in a compact 144-ball LFBGA package. The ATSAMS70Q20A-CN is rated for an operating temperature range of -40°C to 105°C, making it suitable for industrial and automotive environments. Its low-power features, including sleep and backup modes, allow for energy-efficient designs. This microcontroller is ideal for projects requiring robust processing capabilities and extensive peripheral support.
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA Product overview: ATSAMS70Q20A-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70Q20A-CN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 912210-ATSAMS70Q20A-
Series: SAM S70
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Package: 144-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.08V ~ 3.6V
Family Name: ATSAMS70
Categories: Integrated Circuits (ICs)
Case / Package: 144-LFBGA (10x10)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,BGA144
IC MCU 32BIT 1MB FLASH 144LFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 1MB FLASH 144LFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70Q20A-CN-ND | 685-ATSAMS70Q20A-CN | 912210-ATSAMS70Q20A-CN | ATSAMS70Q20A-CN | ATSAMS70Q20A-CN | ATSAMS70Q20A-CN | ATSAMS70Q20A-CN |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAMS70Q20A-CN | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 384 KB | 384 KB | 1000 KB | 384 KB | 384 KB | ||
| ROM | 1000 KB | 16 KB |