ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-UFBGA (6x6)
IC MCU 32BIT 1MB FLASH 144UFBGA Product overview: ATSAMS70Q20A-CFN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70Q20A-CFN
Win Source Part Number: 1354870-ATSAMS70Q20A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM S70
Package: Tray
Product Status: Active
Package / Case: 144-UFBGA
Supplier Device Package: 144-UFBGA (6x6)
Base Product Number: ATSAMS70
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 300MHz
Number of I/O: 114
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.6V
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
IC MCU 32BIT 1MB FLASH 144UFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-UFBGA (6x6)
ARM Microcontrollers - MCU 144 UFBGA 10x10x0.6mm, TRAY, CM7, 1024kB FLASH, 384kB SRAM, UFBGA144
IC MCU 32BIT 1MB FLASH 144UFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70Q20A-CFN-ND | 685-ATSAMS70Q20A-CFN | 1354870-ATSAMS70Q20A-CFN | ATSAMS70Q20A-CFN | ATSAMS70Q20A-CFN | ATSAMS70Q20A-CFN | ATSAMS70Q20A-CFN |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 384 KB | 384 KB | 1000 KB | 384 KB | 384 KB | ||
| ROM | 1000 KB | 16 KB |