ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Power-Fail Reset, WDT
Number of I/O: 100
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: ATSAMS70Q19B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70Q19B-AN can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,LQFP144
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
IC MCU 32BIT 512KB FLASH 144LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70Q19B-AN-ND | 685-ATSAMS70Q19B-AN | ATSAMS70Q19B-AN | ATSAMS70Q19B-AN | ATSAMS70Q19B-AN | ATSAMS70Q19B-AN | ATSAMS70Q19B-AN | |
| Product Name | Microcontrollers | Connectors,Interconnects | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 8 Bit; 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 300 MHz | 200 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | |||||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 512 KB | 16 KB |