IC MCU 32BIT 512KB FLSH 144LFBGA Product overview: ATSAMS70Q19A-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70Q19A-CN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350122-ATSAMS70Q19A
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM S70
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Standard Package: 184
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LFBGA
Supplier Device Package: 144-LFBGA (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMS70
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
IC MCU 32BIT 512KB FLSH 144LFBGA
IC MCU 32BIT 512KB FLSH 144LFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,BGA144
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAMS70Q19A-CN | 1350122-ATSAMS70Q19A-CN | ATSAMS70Q19A-CN-ND | ATSAMS70Q19A-CN | ATSAMS70Q19A-CN | ATSAMS70Q19A-CN | ATSAMS70Q19A-CN |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| RAM | 256 KB | 512 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 16 KB | 512 KB | |||||
| ROM Type | ROM; ROM | Flash; FLASH | Flash | Flash; FLASH |