ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 2MB FLASH 100TFBGA
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,BGA100,T&R
IC MCU 32BIT 2MB FLASH 100TFBGA
IC MCU 32BIT 2MB FLASH 100TFBGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N21B-CNTTR-ND | ATSAMS70N21B-CNT | ATSAMS70N21B-CNT | ATSAMS70N21B-CNT | ATSAMS70N21B-CNT | ATSAMS70N21B-CNT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | |||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB |