ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP100,T&R
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N21B-ANTCT-ND | ATSAMS70N21B-ANT | ATSAMS70N21B-ANT | ATSAMS70N21B-ANT | ATSAMS70N21B-ANT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB |