ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 2MB FLASH 100VFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 2MB FLASH 100VFBGA
IC MCU 32BIT 2MB FLASH 100VFBGA
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,VFBGA100,T&R
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N21A-CFNTTR-ND | 536-ATSAMS70N21A-CFNT | ATSAMS70N21A-CFNT | ATSAMS70N21A-CFNT | ATSAMS70N21A-CFNT | ATSAMS70N21A-CFNT |
| Product Name | Microcontrollers | IC MCU 32BIT 2MB FLASH 100VFBGA | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | |||
| Bits | Other; A/D 10x12b; D/A 2x12b | |||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB |