Microchip Technology, Inc. Microcontrollers ATSAMS70N21A-CFN

Description
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMS70N21A-CFN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMS70N21A-CFN-ND
Microcontrollers ATSAMS70N21A-CFN-ND
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAMS70N21A-CFN - 862551-ATSAMS70N21A-CFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMS70N21A-CFN
862551-ATSAMS70N21A-CFN
Embedded - Embedded - Microcontrollers - ATSAMS70N21A-CFN 862551-ATSAMS70N21A-CFN
Manufacturer: Microchip Technology Win Source Part Number: 862551-ATSAMS70N21A- CFN Series: SAM S70 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7) Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tray Package: 100-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.08V ~ 3.6V Family Name: ATSAMS70 Categories: Integrated Circuits (ICs) Case / Package: 100-VFBGA (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862551-ATSAMS70N21A-CFN
Series: SAM S70
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Package: 100-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.08V ~ 3.6V
Family Name: ATSAMS70
Categories: Integrated Circuits (ICs)
Case / Package: 100-VFBGA (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAMS70N21A-CFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAMS70N21A-CFN
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAMS70N21A-CFN
IC MCU 32BIT 2MB FLASH 100VFBGA Product overview: ATSAMS70N21A-CFN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N21A-CFN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100VFBGA Product overview: ATSAMS70N21A-CFN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N21A-CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATSAMS70N21A-CFN
Embedded - Microcontrollers ATSAMS70N21A-CFN
IC MCU 32BIT 2MB FLASH 100VFBGA

IC MCU 32BIT 2MB FLASH 100VFBGA

Supplier's Site Datasheet
ATMEL ATSAMS70N21A-CFN 32 Bit Microcontroller, SAM S70 Series, ARM Cortex-M7, 300 MHz, 2 MB, 384 KB, 100 Pins, VFBGA - 536-ATSAMS70N21A-CFN - Utmel Electronic Limited
Hong Kong, China
ATMEL ATSAMS70N21A-CFN 32 Bit Microcontroller, SAM S70 Series, ARM Cortex-M7, 300 MHz, 2 MB, 384 KB, 100 Pins, VFBGA
536-ATSAMS70N21A-CFN
ATMEL ATSAMS70N21A-CFN 32 Bit Microcontroller, SAM S70 Series, ARM Cortex-M7, 300 MHz, 2 MB, 384 KB, 100 Pins, VFBGA 536-ATSAMS70N21A-CFN
ATMEL ATSAMS70N21A-CFN 32 Bit Microcontroller, SAM S70 Series, ARM Cortex-M7, 300 MHz, 2 MB, 384 KB, 100 Pins, VFBGA

ATMEL ATSAMS70N21A-CFN 32 Bit Microcontroller, SAM S70 Series, ARM Cortex-M7, 300 MHz, 2 MB, 384 KB, 100 Pins, VFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMS70N21A-CFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMS70N21A-CFN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMS70N21A-CFN
IC MCU 32BIT 2MB FLASH 100VFBGA

IC MCU 32BIT 2MB FLASH 100VFBGA

Supplier's Site
Microcontrollers - ATSAMS70N21A-CFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMS70N21A-CFN
Microcontrollers ATSAMS70N21A-CFN
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMS70N21A-CFN
ARM Microcontrollers - MCU ATSAMS70N21A-CFN
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,VFBGA100

ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,VFBGA100

Buy Now Datasheet
Microcontrollers - ATSAMS70N21A-CFN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMS70N21A-CFN
Microcontrollers ATSAMS70N21A-CFN
IC MCU 32BIT 2MB FLASH 100VFBGA

IC MCU 32BIT 2MB FLASH 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMS70N21A-CFN-ND 862551-ATSAMS70N21A-CFN 685-ATSAMS70N21A-CFN ATSAMS70N21A-CFN 536-ATSAMS70N21A-CFN ATSAMS70N21A-CFN ATSAMS70N21A-CFN ATSAMS70N21A-CFN ATSAMS70N21A-CFN
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATSAMS70N21A-CFN 32-bit 32BIT 2MB Embedded Microcontroller MCU Embedded - Microcontrollers ATMEL ATSAMS70N21A-CFN 32 Bit Microcontroller, SAM S70 Series, ARM Cortex-M7, 300 MHz, 2 MB, 384 KB, 100 Pins, VFBGA Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 384 KB 2000 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 2000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details