ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,VFBGA100,T&R
IC MCU 32BIT 1MB FLASH 100VFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 1MB FLASH 100VFBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N20B-CFNTTR-ND | ATSAMS70N20B-CFNT | ATSAMS70N20B-CFNT | ATSAMS70N20B-CFNT | ATSAMS70N20B-CFNT |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 1000 KB |