Microchip Technology, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU ATSAMS70N20A-CFNT

Description
IC MCU 32BIT 1MB FLASH 100VFBGA Product overview: ATSAMS70N20A-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N20A-CFN T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100VFBGA Product overview: ATSAMS70N20A-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N20A-CFN T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAMS70N20A-CFNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAMS70N20A-CFNT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAMS70N20A-CFNT
IC MCU 32BIT 1MB FLASH 100VFBGA Product overview: ATSAMS70N20A-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N20A-CFN T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100VFBGA Product overview: ATSAMS70N20A-CFNT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N20A-CFNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATSAMS70N20A-CFNTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMS70N20A-CFNTTR-ND
Microcontrollers ATSAMS70N20A-CFNTTR-ND
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1134930-ATSAMS70N20A-CFNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1134930-ATSAMS70N20A-CFNT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1134930-ATSAMS70N20A-CFNT
Win Source Part Number: 1134930-ATSAMS70N20A -CFNT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM S70 Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-VFBGA Supplier Device Package: 100-VFBGA (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.08V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMS70N20A-CFNTTR, ATSAMS70N20A-CFNT-ND ,ATSAMS70N20A-CFNTCT ,ATSAMS70N20A-CFNTDK R Base Product Number: ATSAMS70

Win Source Part Number: 1134930-ATSAMS70N20A-CFNT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM S70
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-VFBGA
Supplier Device Package: 100-VFBGA (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMS70N20A-CFNTTR,ATSAMS70N20A-CFNT-ND,ATSAMS70N20A-CFNTCT,ATSAMS70N20A-CFNTDKR
Base Product Number: ATSAMS70

Buy Now Datasheet
Microcontrollers - ATSAMS70N20A-CFNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMS70N20A-CFNT
Microcontrollers ATSAMS70N20A-CFNT
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-VFBGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMS70N20A-CFNT
ARM Microcontrollers - MCU ATSAMS70N20A-CFNT
ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,VFBGA100,T&R

ARM Microcontrollers - MCU CM7,1024kB Flash,384kB SRAM,VFBGA100,T&R

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATSAMS70N20A-CFNT
Embedded - Microcontrollers ATSAMS70N20A-CFNT
IC MCU 32BIT 1MB FLASH 100VFBGA

IC MCU 32BIT 1MB FLASH 100VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAMS70N20A-CFNT ATSAMS70N20A-CFNTTR-ND 1134930-ATSAMS70N20A-CFNT ATSAMS70N20A-CFNT ATSAMS70N20A-CFNT ATSAMS70N20A-CFNT
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
RAM 384 KB 384 KB 1000 KB 384 KB
ROM 16 KB 1000 KB
ROM Type ROM; ROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details