ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 862549-ATSAMS70N19B-
Series: SAM S70
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: ATSAMS70
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: ATSAMS70N19B-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N19B-AN can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,LQFP100
IC MCU 32BIT 512KB FLASH 100LQFP
IC MCU 32BIT 512KB FLASH 100LQFP
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N19B-AN-ND | 862549-ATSAMS70N19B-AN | 685-ATSAMS70N19B-AN | ATSAMS70N19B-AN | ATSAMS70N19B-AN | ATSAMS70N19B-AN | ATSAMS70N19B-AN |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAMS70N19B-AN | 32-bit 32BIT 512KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||
| RAM | 256 KB | 512 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB | 16 KB |