The ATSAMS70N19A-CFNT is a 32-bit microcontroller based on the Arm Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 512 KB of embedded Flash memory and 384 KB of Multi-port SRAM, along with a Memory Protection Unit (MPU) that supports 16 zones. The device includes a hardware Floating Point Unit (FPU) for both single and double precision calculations, and it supports DSP instructions. This microcontroller is equipped with a variety of peripherals, including a high-speed USB 2.0 interface, Ethernet MAC supporting 10/100 Mbps, and multiple communication interfaces such as USARTs, SPI, and I2C. It also features advanced analog capabilities with dual 12-bit DACs and multiple analog front-end controllers. Power management is enhanced with an embedded voltage regulator, low-power modes, and a real-time clock (RTC) that operates in backup mode with minimal power consumption. The ATSAMS70N19A-CFNT is available in various package options, including LFBGA and LQFP formats, making it suitable for a range of applications requiring high performance and efficiency.
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
IC MCU 32BIT 512KB FLSH 100VFBGA
ARM Microcontrollers - MCU CM7,512KB Flash 256KB SRAM,VFBGA100,T&R
IC MCU 32BIT 512KB FLSH 100VFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-VFBGA (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N19A-CFNTTR-ND | ATSAMS70N19A-CFNT | ATSAMS70N19A-CFNT | ATSAMS70N19A-CFNT | ATSAMS70N19A-CFNT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB |