ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM E70 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:64Pins RoHS Compliant: NA
MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-64; Product Range:SAM32 Family SAM S Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:2MB; RAM Memory Size:384KB; No. of Pins:64Pins; RoHS Compliant: Yes
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 2MB FLASH 64LQFP
IC MCU 32BIT 2MB FLASH 64LQFP
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,LQFP64
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70J21A-AN-ND | 43Y3789 | ATSAMS70J21A-AN | ATSAMS70J21A-AN | ATSAMS70J21A-AN | ATSAMS70J21A-AN |
| Product Name | Microcontrollers | Mcu, 32Bit, Cortex-M7, 300Mhz, Lqfp-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x12b | |||||
| RAM | 384 KB | 384 KB | 384 KB | 384 KB | ||
| ROM | 2000 KB |