ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU CM7, 1024kB FLASH, 384kB SRAM, QFN64
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70J20B-MN-ND | ATSAMS70J20B-MN | ATSAMS70J20B-MN | ATSAMS70J20B-MN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 5x12b; D/A 1x12b | |||
| RAM | 384 KB | 384 KB | ||
| ROM | 1000 KB |