IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ATSAMR34J18BT-I/7JXDKR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | LoRa™ |
| Interface | USB; USART |
| Operating Frequency | 137 to 1020 MHz |