Microchip Technology, Inc. atsamr34j18

Description
The ATSAMR34J18 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep currents as low as 790nA, the ATSAMR34J18 devices are ideal for battery powered remote sensor applications. The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators and custom configurable logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm. Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for LoRa end-nodes. SAM R34/35 SiP devices come in six device variants with different memory/interface options. For more information on specific SAM R34/35 device variants, refer to the product variant below. ATSAMR34J18, ATSAMR34J17, ATSAMR34J16, ATSAMR35J18, ATSAMR35J17, ATSAMR35J16 Reference links To get started with software development, download and install Atmel Studio 7 For software examples, update to ASF 3.44 and above in Atmel Studio To access Chip-down design package, refer to the documents section on this page Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Industry's lowest power LoRa® SiP device 32-bit Arm® Cortex M0+ MCU and LoRa Transceiver Small form factor: 6x6 mm compact BGA package 256KB Flash and 40 KB RAM accomodates application code and stack Most cost and size effective solution, eliminating need for external MCU Fully supported 862 to 1020 MHz frequency coverage Down to -148 dBm Receive Sensitivity Up to 20 dBm maximum transmit power Low RX current of 17mA (typical) LoRa Technology, (G)FSK, (G)MSK and OOK Modulation
Datasheet
Description
The ATSAMR34J18 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep currents as low as 790nA, the ATSAMR34J18 devices are ideal for battery powered remote sensor applications. The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators and custom configurable logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm. Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for LoRa end-nodes. SAM R34/35 SiP devices come in six device variants with different memory/interface options. For more information on specific SAM R34/35 device variants, refer to the product variant below. ATSAMR34J18, ATSAMR34J17, ATSAMR34J16, ATSAMR35J18, ATSAMR35J17, ATSAMR35J16 Reference links To get started with software development, download and install Atmel Studio 7 For software examples, update to ASF 3.44 and above in Atmel Studio To access Chip-down design package, refer to the documents section on this page Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Industry's lowest power LoRa® SiP device 32-bit Arm® Cortex M0+ MCU and LoRa Transceiver Small form factor: 6x6 mm compact BGA package 256KB Flash and 40 KB RAM accomodates application code and stack Most cost and size effective solution, eliminating need for external MCU Fully supported 862 to 1020 MHz frequency coverage Down to -148 dBm Receive Sensitivity Up to 20 dBm maximum transmit power Low RX current of 17mA (typical) LoRa Technology, (G)FSK, (G)MSK and OOK Modulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ATSAMR34J18 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep currents as low as 790nA, the ATSAMR34J18 devices are ideal for battery powered remote sensor applications. The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators and custom configurable logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm. Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for LoRa end-nodes. SAM R34/35 SiP devices come in six device variants with different memory/interface options. For more information on specific SAM R34/35 device variants, refer to the product variant below. ATSAMR34J18, ATSAMR34J17, ATSAMR34J16, ATSAMR35J18, ATSAMR35J17, ATSAMR35J16 Reference links To get started with software development, download and install Atmel Studio 7 For software examples, update to ASF 3.44 and above in Atmel Studio To access Chip-down design package, refer to the documents section on this page Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Industry's lowest power LoRa® SiP device 32-bit Arm® Cortex M0+ MCU and LoRa Transceiver Small form factor: 6x6 mm compact BGA package 256KB Flash and 40 KB RAM accomodates application code and stack Most cost and size effective solution, eliminating need for external MCU Fully supported 862 to 1020 MHz frequency coverage Down to -148 dBm Receive Sensitivity Up to 20 dBm maximum transmit power Low RX current of 17mA (typical) LoRa Technology, (G)FSK, (G)MSK and OOK Modulation

The ATSAMR34J18 is an ultra-low power microcontroller combined with a UHF transceiver communication interface. It uses the 32-bit ARM® Cortex®-M0+ processor and offers 256KB of Flash and 40KB of SRAM (8KB battery backed) in a compact 6 x 6 mm BGA package. With ultra-low power sleep currents as low as 790nA, the ATSAMR34J18 devices are ideal for battery powered remote sensor applications.

The highly configurable peripherals include up to 5 SERCOMs (configurable as I2C/SPI /UART/LIN interfaces) with one in the low power domain, 8 12-bit ADC channels, 2 analog comparators and custom configurable logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm.

Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices highly simplify the development and accelerate the time to market for LoRa end-nodes.

SAM R34/35 SiP devices come in six device variants with different memory/interface options. For more information on specific SAM R34/35 device variants, refer to the product variant below.

ATSAMR34J18, ATSAMR34J17, ATSAMR34J16, ATSAMR35J18, ATSAMR35J17, ATSAMR35J16

Reference links
To get started with software development, download and install Atmel Studio 7
For software examples, update to ASF 3.44 and above in Atmel Studio
To access Chip-down design package, refer to the documents section on this page

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • Industry's lowest power LoRa® SiP device
  • 32-bit Arm® Cortex M0+ MCU and LoRa Transceiver
  • Small form factor: 6x6 mm compact BGA package
  • 256KB Flash and 40 KB RAM accomodates application code and stack
  • Most cost and size effective solution, eliminating need for external MCU
  • Fully supported 862 to 1020 MHz frequency coverage
  • Down to -148 dBm Receive Sensitivity
  • Up to 20 dBm maximum transmit power
  • Low RX current of 17mA (typical)
  • LoRa Technology, (G)FSK, (G)MSK and OOK Modulation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number atsamr34j18
Package Type Other; ['TFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 438559B-104 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers