Microchip Technology, Inc. RF Transceiver ICs ATSAMR34J17BT-I/7JX

Description
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR34J17BT-I/7JXTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR34J17BT-I/7JXTR-ND
RF Transceiver ICs ATSAMR34J17BT-I/7JXTR-ND
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA

IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATSAMR34J17BT-I/7JXTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology LoRa™
Interface USB; USART
Operating Frequency 137 to 1020 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54LS05B-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4730-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details