The ATSAMR30G18A-MU is a 32-bit ARM Cortex-M0+ microcontroller with an integrated IEEE 802.15.4 sub-GHz transceiver for 700/800/900 MHz ISM bands, housed in a 48-pin QFN package. It features 256KB of Flash memory and 32KB of SRAM, with support for BPSK and O-QPSK modulation at data rates up to 1000kb/s. The device offers transmit output power up to +11 dBm and receiver sensitivity down to -110 dBm, along with hardware-accelerated
IC RF TXRX+MCU 802.15.4 48VFQFN Product overview: ATSAMR30G18A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATSAMR30G18A-MU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-ATSAMR30G18A-MU |
| Product Name | Embedded Microcontroller MCU |
| Clock Speed | 48 MHz |
| RAM | 32 KB |
| Supply Voltage | 1.8 to 3.6 volts |
| Serial Interface | I2S, Serial, USB |