Microchip Technology, Inc. RF Transceiver ICs ATSAMR30E18A-MU

Description
IC RF TxRx + MCU 802.15.4 700MHz, 800MHz, 900MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 700MHz, 800MHz, 900MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR30E18A-MU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR30E18A-MU-ND
RF Transceiver ICs ATSAMR30E18A-MU-ND
IC RF TxRx + MCU 802.15.4 700MHz, 800MHz, 900MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 700MHz, 800MHz, 900MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATSAMR30E18A-MU-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 700 to 900 MHz
Data Rate 1000 kbps
Bias Current 9.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details