Microchip Technology, Inc. RF Transceiver ICs ATSAMR21G18A-MFT

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21G18A-MFTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21G18A-MFTTR-ND
RF Transceiver ICs ATSAMR21G18A-MFTTR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21G18A-MFTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21G18A-MFTCT-ND
RF Transceiver ICs ATSAMR21G18A-MFTCT-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21G18A-MFTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21G18A-MFTDKR-ND
RF Transceiver ICs ATSAMR21G18A-MFTDKR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21G18A-MFT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATSAMR21G18A-MFT
RF Transceiver ICs ATSAMR21G18A-MFT
IC RF TXRX+MCU ISM>1GHZ 48VFQFN

IC RF TXRX+MCU ISM>1GHZ 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATSAMR21G18A-MFTTR-ND ATSAMR21G18A-MFT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 11.3 to 11.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW43143KMLGTCT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4750-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details