The ATSAMR21G18A-MFT is a low-power 32-bit ARM Cortex-M0+ microcontroller with an integrated 2.4GHz ISM band transceiver, designed for wireless IoT and embedded applications. It features 256KB Flash, 32KB SRAM, operates at up to 48MHz, and supports a 250kB/s data rate with -99dBm RX sensitivity and up to +4dBm TX output power. The device is packaged in a 48-pin QFN and operates from 1.8V to 3.6V across an industrial temperature range of -40°C to 85°C. It includes a full-speed USB 2.0 interface, five configurable SERCOMs, a 12-bit ADC, capacitive touch controller, three 16-bit Timer/Counters and three Timer/Counters for Control, a 32-bit RTC, and hardware security features including AES and a True Random Number Generator. It supports SleepWalking and an Event System for low-power peripheral operation.
IC RF TXRX+MCU ISM>1GHZ 48VFQFN Product overview: ATSAMR21G18A-MFT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1GHZ, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATSAMR21G18A-MFT
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-ATSAMR21G18A-MFT |
| Product Name | 1GHZ Embedded Microcontroller MCU |
| Clock Speed | 48 MHz |
| RAM | 32 KB |
| Supply Voltage | 3.3 volts |
| Serial Interface | SPI, UART, USB |