Microchip Technology, Inc. RF Transceiver ICs ATSAMR21G18A-MF

Description
IC RF TxRx + MCU General ISM < 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21G18A-MF-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21G18A-MF-ND
RF Transceiver ICs ATSAMR21G18A-MF-ND
IC RF TxRx + MCU General ISM < 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21G18A-MF - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATSAMR21G18A-MF
RF Transceiver ICs ATSAMR21G18A-MF
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATSAMR21G18A-MF-ND ATSAMR21G18A-MF
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 11.3 to 11.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-T-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Switches - AS169-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; 802.11b/g Bluetooth
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers