Microchip Technology, Inc. ATSAMR21G18

Description
The ATSAMR21G18-MR210UA is a 19 x 20mm wireless module with a solder mount footprint. It integrates an ATSAMR21G18 IC together with a serial flash and a crypto authentication device. The ATSAMR21G18-MR210UA is based on the ATSAMR21G18A, a IEEE 802.15.4 compliant single chip that combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip ARM® Cortex®-M0+ based 32-bit Microcontroller Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications 256KB Flash Maximum Operating Frequency: 48 MHz 128-bit AES crypto engine 32-bit MAC symbol counter Temperature sensor Automatic transmission modes AT45DB041E 4-Mbit DataFlash ATECC508A CryptoAuthentication Device Secure Hardware-based Key Storage Performs High-Speed Public Key Algorithms NIST Standard P256 Elliptic Curve Support SHA-256 Hash Algorithm with HMAC Option Guaranteed Unique 72-bit Serial Number High-quality FIPS Random Number Generator (RNG) Intrusion Latch for External Tamper Switch Single 1.8V - 3.6V supply Radio module with a link budget of 103dBm FCC / ETSI compliant RF front end with harmonic filter
Datasheet
Description
The ATSAMR21G18-MR210UA is a 19 x 20mm wireless module with a solder mount footprint. It integrates an ATSAMR21G18 IC together with a serial flash and a crypto authentication device. The ATSAMR21G18-MR210UA is based on the ATSAMR21G18A, a IEEE 802.15.4 compliant single chip that combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip ARM® Cortex®-M0+ based 32-bit Microcontroller Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications 256KB Flash Maximum Operating Frequency: 48 MHz 128-bit AES crypto engine 32-bit MAC symbol counter Temperature sensor Automatic transmission modes AT45DB041E 4-Mbit DataFlash ATECC508A CryptoAuthentication Device Secure Hardware-based Key Storage Performs High-Speed Public Key Algorithms NIST Standard P256 Elliptic Curve Support SHA-256 Hash Algorithm with HMAC Option Guaranteed Unique 72-bit Serial Number High-quality FIPS Random Number Generator (RNG) Intrusion Latch for External Tamper Switch Single 1.8V - 3.6V supply Radio module with a link budget of 103dBm FCC / ETSI compliant RF front end with harmonic filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ATSAMR21G18-MR210UA is a 19 x 20mm wireless module with a solder mount footprint. It integrates an ATSAMR21G18 IC together with a serial flash and a crypto authentication device. The ATSAMR21G18-MR210UA is based on the ATSAMR21G18A, a IEEE 802.15.4 compliant single chip that combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Single-chip ARM® Cortex®-M0+ based 32-bit Microcontroller Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications 256KB Flash Maximum Operating Frequency: 48 MHz 128-bit AES crypto engine 32-bit MAC symbol counter Temperature sensor Automatic transmission modes AT45DB041E 4-Mbit DataFlash ATECC508A CryptoAuthentication Device Secure Hardware-based Key Storage Performs High-Speed Public Key Algorithms NIST Standard P256 Elliptic Curve Support SHA-256 Hash Algorithm with HMAC Option Guaranteed Unique 72-bit Serial Number High-quality FIPS Random Number Generator (RNG) Intrusion Latch for External Tamper Switch Single 1.8V - 3.6V supply Radio module with a link budget of 103dBm FCC / ETSI compliant RF front end with harmonic filter

The ATSAMR21G18-MR210UA is a 19 x 20mm wireless module with a solder mount footprint. It integrates an ATSAMR21G18 IC together with a serial flash and a crypto authentication device. The ATSAMR21G18-MR210UA is based on the ATSAMR21G18A, a IEEE 802.15.4 compliant single chip that combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Single-chip ARM® Cortex®-M0+ based 32-bit Microcontroller
    • Low power 2.4GHz transceiver for IEEE 802.15.4 and zigbee applications
    • 256KB Flash
    • Maximum Operating Frequency: 48 MHz
    • 128-bit AES crypto engine
    • 32-bit MAC symbol counter
    • Temperature sensor
    • Automatic transmission modes
    • AT45DB041E 4-Mbit DataFlash
    • ATECC508A CryptoAuthentication Device
    • Secure Hardware-based Key Storage
    • Performs High-Speed Public Key Algorithms
    • NIST Standard P256 Elliptic Curve Support
    • SHA-256 Hash Algorithm with HMAC Option
    • Guaranteed Unique 72-bit Serial Number
    • High-quality FIPS Random Number Generator (RNG)
    • Intrusion Latch for External Tamper Switch
    • Single 1.8V - 3.6V supply
    • Radio module with a link budget of 103dBm
    • FCC / ETSI compliant RF front end with harmonic filter
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAMR21G18
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers