Microchip Technology, Inc. RF Transceiver ICs ATSAMR21G16A-MFT

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21G16A-MFTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21G16A-MFTTR-ND
RF Transceiver ICs ATSAMR21G16A-MFTTR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1611-ATSAMR21G16A-MFTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1611-ATSAMR21G16A-MFTCT-ND
RF Transceiver ICs 1611-ATSAMR21G16A-MFTCT-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATSAMR21G16A-MFTTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20734UA1KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - 336-4629-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details