Microchip Technology, Inc. RF Transceiver ICs ATSAMR21E18A-MUT

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21E18A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21E18A-MUTDKR-ND
RF Transceiver ICs ATSAMR21E18A-MUTDKR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21E18A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21E18A-MUTTR-ND
RF Transceiver ICs ATSAMR21E18A-MUTTR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21E18A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21E18A-MUTCT-ND
RF Transceiver ICs ATSAMR21E18A-MUTCT-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21E18A-MUT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATSAMR21E18A-MUT
RF Transceiver ICs ATSAMR21E18A-MUT
IC RF TXRX+MCU ISM>1GHZ 32VQFN

IC RF TXRX+MCU ISM>1GHZ 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATSAMR21E18A-MUTDKR-ND ATSAMR21E18A-MUT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 11.3 to 11.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC110L Value Line Transceiver - CC110LRGPT - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Tx 12 #
View Details
3 suppliers
RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4765-A50-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details