Microchip Technology, Inc. RF Transceiver ICs ATSAMR21E18A-MFT

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21E18A-MFTTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21E18A-MFTTR-ND
RF Transceiver ICs ATSAMR21E18A-MFTTR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATSAMR21E18A-MFT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATSAMR21E18A-MFT
RF Transceiver ICs ATSAMR21E18A-MFT
IC RF TXRX+MCU ISM>1GHZ 32VQFN

IC RF TXRX+MCU ISM>1GHZ 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATSAMR21E18A-MFTTR-ND ATSAMR21E18A-MFT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USB; USART
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 11.3 to 11.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333073-02 - CYBLE-333073-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details
RF Receivers - 863-SI47957A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details