Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU ATSAML22N18A-AUT

Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAML22N18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22N18A-AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAML22N18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22N18A-AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAML22N18A-AUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAML22N18A-AUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAML22N18A-AUT
IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAML22N18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22N18A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100TQFP Product overview: ATSAML22N18A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22N18A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAML22N18A-AUT - 862542-ATSAML22N18A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAML22N18A-AUT
862542-ATSAML22N18A-AUT
Embedded - Embedded - Microcontrollers - ATSAML22N18A-AUT 862542-ATSAML22N18A-AUT
Manufacturer: Microchip Technology Win Source Part Number: 862542-ATSAML22N18A- AUT Series: SAM L22N Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML22 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML22N18A-AUTCT, ATSAML22N18A-AUTTR, ATSAML22N18A-AUTDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862542-ATSAML22N18A-AUT
Series: SAM L22N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAML22
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAML22N18A-AUTCT, ATSAML22N18A-AUTTR, ATSAML22N18A-AUTDKR

Buy Now Datasheet
Microcontrollers - ATSAML22N18A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22N18A-AUTTR-ND
Microcontrollers ATSAML22N18A-AUTTR-ND
ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAML22N18A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22N18A-AUTDKR-ND
Microcontrollers ATSAML22N18A-AUTDKR-ND
ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAML22N18A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22N18A-AUTCT-ND
Microcontrollers ATSAML22N18A-AUTCT-ND
ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML22N18A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML22N18A-AUT
Embedded - Microcontrollers ATSAML22N18A-AUT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML22N18A-AUT
ARM Microcontrollers - MCU ATSAML22N18A-AUT
ARM Microcontrollers - MCU 100TQFP 85C, GREEN,1.6-3.6V,32MHz

ARM Microcontrollers - MCU 100TQFP 85C, GREEN,1.6-3.6V,32MHz

Buy Now Datasheet
Microcontrollers - ATSAML22N18A-AUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAML22N18A-AUT
Microcontrollers ATSAML22N18A-AUT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAML22N18A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML22N18A-AUT
Microcontrollers ATSAML22N18A-AUT
ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML22N18A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML22N18A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML22N18A-AUT
IC MCU 32BIT 256KB FLASH 100TQFP

IC MCU 32BIT 256KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAML22N18A-AUT 862542-ATSAML22N18A-AUT ATSAML22N18A-AUTTR-ND ATSAML22N18A-AUT ATSAML22N18A-AUT ATSAML22N18A-AUT ATSAML22N18A-AUT ATSAML22N18A-AUT
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAML22N18A-AUT Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAKXUMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details