ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-UFBGA (6x6)
IC MCU 32BIT 64KB FLASH 100UFBGA
ARM Microcontrollers - MCU 100VFBGA 85C, GREEN,1.6-3.6V,32MHz
ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-UFBGA (6x6)
IC MCU 32BIT 64KB FLASH 100UFBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML22N16A-CFUTTR-ND | ATSAML22N16A-CFUT | ATSAML22N16A-CFUT | ATSAML22N16A-CFUT | ATSAML22N16A-CFUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |