Microchip Technology, Inc. ATSAML22J18A

Description
The ultra-low-power ATSAML22 based Flash microcontrollers (MCU) feature sophisticated power management technologies and consumes 39 µA/MHz (CPU running CoreMark) in active mode and down to 490nA in ultra low-power backup mode with RTC. In addition to ultra-low-power performance, these devices feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU running at up to 32 MHz 256KB in-system self-programmable Flash 8KB Flash Read-While-Write section 32KB SRAM Main Memory Operating voltage: 1.62V – 3.63V Segment LCD (SLCD) controller Ultra Low Power Architecture consuming 39µA/MHz Idle, Standby, Backup, and Off sleep modes Battery backup support Two Performance Levels Embedded Buck/LDO regulator supporting on-the-fly selection Peripheral Touch Controller (PTC) Wake-up on touch in standby mode Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Temperature Range - 40°C to 85°C Peripheral Features: 16-channel Direct Memory Access Controller (DMAC) 8-channel Event System 16-bit Timer/Counters (TC) One 24-bit Timer/Counters for Control (TCC) Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function 8x32-bit Backup Register Tamper Detection Watchdog Timer (WDT) CRC-32 generator One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 Device Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM ISO7816, USART, I2C, SPI One AES Encryption Engine & TRNG One Configurable Custom Logic (CCL) One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) Two Analog Comparators (AC) with window compare function
Datasheet
Description
The ultra-low-power ATSAML22 based Flash microcontrollers (MCU) feature sophisticated power management technologies and consumes 39 µA/MHz (CPU running CoreMark) in active mode and down to 490nA in ultra low-power backup mode with RTC. In addition to ultra-low-power performance, these devices feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU running at up to 32 MHz 256KB in-system self-programmable Flash 8KB Flash Read-While-Write section 32KB SRAM Main Memory Operating voltage: 1.62V – 3.63V Segment LCD (SLCD) controller Ultra Low Power Architecture consuming 39µA/MHz Idle, Standby, Backup, and Off sleep modes Battery backup support Two Performance Levels Embedded Buck/LDO regulator supporting on-the-fly selection Peripheral Touch Controller (PTC) Wake-up on touch in standby mode Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Temperature Range - 40°C to 85°C Peripheral Features: 16-channel Direct Memory Access Controller (DMAC) 8-channel Event System 16-bit Timer/Counters (TC) One 24-bit Timer/Counters for Control (TCC) Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function 8x32-bit Backup Register Tamper Detection Watchdog Timer (WDT) CRC-32 generator One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 Device Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM ISO7816, USART, I2C, SPI One AES Encryption Engine & TRNG One Configurable Custom Logic (CCL) One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) Two Analog Comparators (AC) with window compare function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ultra-low-power ATSAML22 based Flash microcontrollers (MCU) feature sophisticated power management technologies and consumes 39 µA/MHz (CPU running CoreMark) in active mode and down to 490nA in ultra low-power backup mode with RTC. In addition to ultra-low-power performance, these devices feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU running at up to 32 MHz 256KB in-system self-programmable Flash 8KB Flash Read-While-Write section 32KB SRAM Main Memory Operating voltage: 1.62V – 3.63V Segment LCD (SLCD) controller Ultra Low Power Architecture consuming 39µA/MHz Idle, Standby, Backup, and Off sleep modes Battery backup support Two Performance Levels Embedded Buck/LDO regulator supporting on-the-fly selection Peripheral Touch Controller (PTC) Wake-up on touch in standby mode Two-pin Serial Wire Debug (SWD) programming, test and debugging interface Temperature Range - 40°C to 85°C Peripheral Features: 16-channel Direct Memory Access Controller (DMAC) 8-channel Event System 16-bit Timer/Counters (TC) One 24-bit Timer/Counters for Control (TCC) Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function 8x32-bit Backup Register Tamper Detection Watchdog Timer (WDT) CRC-32 generator One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 Device Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM ISO7816, USART, I2C, SPI One AES Encryption Engine & TRNG One Configurable Custom Logic (CCL) One 12-bit, 1MSPS Analog-to-Digital Converter (ADC) Two Analog Comparators (AC) with window compare function

The ultra-low-power ATSAML22 based Flash microcontrollers (MCU) feature sophisticated power management technologies and consumes 39 µA/MHz (CPU running CoreMark) in active mode and down to 490nA in ultra low-power backup mode with RTC. In addition to ultra-low-power performance, these devices feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more.
Supported by MPLAB X IDE and MPLAB Harmony.

Additional Features

    Key Features:
    • ARM Cortex-M0+ CPU running at up to 32 MHz
    • 256KB in-system self-programmable Flash
    • 8KB Flash Read-While-Write section
    • 32KB SRAM Main Memory
    • Operating voltage: 1.62V – 3.63V
    • Segment LCD (SLCD) controller
    • Ultra Low Power Architecture consuming 39µA/MHz
    • Idle, Standby, Backup, and Off sleep modes
    • Battery backup support
    • Two Performance Levels
    • Embedded Buck/LDO regulator supporting on-the-fly selection
    • Peripheral Touch Controller (PTC)
      • Wake-up on touch in standby mode
    • Two-pin Serial Wire Debug (SWD) programming, test and debugging interface
    • Temperature Range - 40°C to 85°C
    Peripheral Features:
    • 16-channel Direct Memory Access Controller (DMAC)
    • 8-channel Event System
    • 16-bit Timer/Counters (TC)
    • One 24-bit Timer/Counters for Control (TCC)
    • Frequency Meter
    • 32-bit Real Time Counter (RTC) with clock/calendar function
      • 8x32-bit Backup Register
      • Tamper Detection
    • Watchdog Timer (WDT)
    • CRC-32 generator
    • One full-speed (12Mbps) Universal Serial Bus (USB) 2.0 Device
    • Up to six Serial Communication Interfaces (SERCOM) including one low-power SERCOM
      • ISO7816, USART, I2C, SPI
    • One AES Encryption Engine & TRNG
    • One Configurable Custom Logic (CCL)
    • One 12-bit, 1MSPS Analog-to-Digital Converter (ADC)
    • Two Analog Comparators (AC) with window compare function
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAML22J18A
Clock Speed 32 MHz
Bits Other; 12-bit
Number 16
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - CG7830AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers