Microchip Technology, Inc. Microcontrollers ATSAML22J18A-MUT

Description
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML22J18A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22J18A-MUTDKR-ND
Microcontrollers ATSAML22J18A-MUTDKR-ND
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAML22J18A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22J18A-MUTCT-ND
Microcontrollers ATSAML22J18A-MUTCT-ND
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAML22J18A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22J18A-MUTTR-ND
Microcontrollers ATSAML22J18A-MUTTR-ND
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAML22J18A-MUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAML22J18A-MUT
IC MCU 32BIT 256KB FLASH 64QFN Product overview: ATSAML22J18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22J18A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64QFN Product overview: ATSAML22J18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22J18A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ATSAML22J18A-MUT - 862541-ATSAML22J18A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAML22J18A-MUT
862541-ATSAML22J18A-MUT
Embedded - Embedded - Microcontrollers - ATSAML22J18A-MUT 862541-ATSAML22J18A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 862541-ATSAML22J18A- MUT Series: SAM L22J Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML22 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAML22J18A-MU TDKR, ATSAML22J18A-MUTDKR, 1611-ATSAML22J18A-MU TTR-ND, ATSAML22J18A-MUTTR, 1611-ATSAML22J18A-MU TTR, 1611-ATSAML22J18A-MU TDKRINACTIVE, 1611-ATSAML22J18A-MU TTRINACTIVE, ATSAML22J18A-MUTCT, 1611-ATSAML22J18A-MU TCT, 1611-ATSAML22J18A-MU TDKR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862541-ATSAML22J18A-MUT
Series: SAM L22J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAML22
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAML22J18A-MUTDKR, ATSAML22J18A-MUTDKR, 1611-ATSAML22J18A-MUTTR-ND, ATSAML22J18A-MUTTR, 1611-ATSAML22J18A-MUTTR, 1611-ATSAML22J18A-MUTDKRINACTIVE, 1611-ATSAML22J18A-MUTTRINACTIVE, ATSAML22J18A-MUTCT, 1611-ATSAML22J18A-MUTCT, 1611-ATSAML22J18A-MUTDKR-ND

Buy Now Datasheet
Microcontrollers - ATSAML22J18A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML22J18A-MUT
Microcontrollers ATSAML22J18A-MUT
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - ATSAML22J18A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAML22J18A-MUT
Microcontrollers ATSAML22J18A-MUT
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML22J18A-MUT
ARM Microcontrollers - MCU ATSAML22J18A-MUT
ARM Microcontrollers - MCU 64QFN 85C, GREEN,1.6-3.6V,32MHz

ARM Microcontrollers - MCU 64QFN 85C, GREEN,1.6-3.6V,32MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML22J18A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML22J18A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML22J18A-MUT
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site
Embedded - Microcontrollers - ATSAML22J18A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML22J18A-MUT
Embedded - Microcontrollers ATSAML22J18A-MUT
IC MCU 32BIT 256KB FLASH 64QFN

IC MCU 32BIT 256KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML22J18A-MUTDKR-ND 685-ATSAML22J18A-MUT 862541-ATSAML22J18A-MUT ATSAML22J18A-MUT ATSAML22J18A-MUT ATSAML22J18A-MUT ATSAML22J18A-MUT ATSAML22J18A-MUT
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAML22J18A-MUT Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT Embedded Microcontroller MCU - 685-C2DBYY001856 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Package Type Other; Tray
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM/B - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details