IC MCU 32BIT 128KB FLASH 64TQFP Product overview: ATSAML22J17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22J17A-AUT
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 64TQFP 85C, GREEN,1.6-3.6V,32MHz
IC MCU 32BIT 128KB FLASH 64TQFP
IC MCU 32BIT 128KB FLASH 64TQFP
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 128KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAML22J17A-AUT | ATSAML22J17A-AUTCT-ND | ATSAML22J17A-AUT | ATSAML22J17A-AUT | ATSAML22J17A-AUT | ATSAML22J17A-AUT | ATSAML22J17A-AUT |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 volts | 1.62 to 3.63 volts | |||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |