IC MCU 32BIT 256KB FLASH 48QFN Product overview: ATSAML22G18A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22G18A-MUT
Manufacturer: Microchip Technology
Win Source Part Number: 813418-ATSAML22G18A-
Packaging: Cut Tape (CT)
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 32MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: ATSAML22G
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 256KB FLASH 48QFN
ARM Microcontrollers - MCU 48QFN 85C, GREEN,1.6-3.6V,32MHz
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 256KB FLASH 48QFN
IC MCU 32BIT 256KB FLASH 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAML22G18A-MUT | 813418-ATSAML22G18A-MUT | ATSAML22G18A-MUTTR-ND | ATSAML22G18A-MUT | ATSAML22G18A-MUT | ATSAML22G18A-MUT | ATSAML22G18A-MUT | ATSAML22G18A-MUT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATSAML22G18A-MUT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 volts | 1.62 to 3.63 volts | |||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |