ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
IC MCU 32BIT 256KB FLASH 48TQFP
ARM Microcontrollers - MCU 48TQFP 85C, GREEN,1.6-3.6V,32MHz
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML22G18A-AUTDKR-ND | ATSAML22G18A-AUT | ATSAML22G18A-AUT | ATSAML22G18A-AUT | ATSAML22G18A-AUT | ATSAML22G18A-AUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |