Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATSAML22G17A-AUT

Description
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAML22G17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22G17A-AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAML22G17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22G17A-AUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAML22G17A-AUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAML22G17A-AUT
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAML22G17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22G17A-AUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48TQFP Product overview: ATSAML22G17A-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML22G17A-AUT can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ATSAML22G17A-AUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22G17A-AUTTR-ND
Microcontrollers ATSAML22G17A-AUTTR-ND
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAML22G17A-AUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22G17A-AUTDKR-ND
Microcontrollers ATSAML22G17A-AUTDKR-ND
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATSAML22G17A-AUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML22G17A-AUTCT-ND
Microcontrollers ATSAML22G17A-AUTCT-ND
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATSAML22G17A-AUT - 862538-ATSAML22G17A-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAML22G17A-AUT
862538-ATSAML22G17A-AUT
Embedded - Embedded - Microcontrollers - ATSAML22G17A-AUT 862538-ATSAML22G17A-AUT
Manufacturer: Microchip Technology Win Source Part Number: 862538-ATSAML22G17A- AUT Series: SAM L22G Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 32MHz Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML22 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML22G17A-AUTTR, 1611-ATSAML22G17A-AU TTR, 1611-ATSAML22G17A-AU TTR-ND, 1611-ATSAML22G17A-AU TTRINACTIVE, ATSAML22G17A-AUTDKR, 1611-ATSAML22G17A-AU TDKR-ND, 1611-ATSAML22G17A-AU TDKR, ATSAML22G17A-AUTCT, 1611-ATSAML22G17A-AU TCT, 1611-ATSAML22G17A-AU TDKRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862538-ATSAML22G17A-AUT
Series: SAM L22G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 32MHz
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAML22
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAML22G17A-AUTTR, 1611-ATSAML22G17A-AUTTR, 1611-ATSAML22G17A-AUTTR-ND, 1611-ATSAML22G17A-AUTTRINACTIVE, ATSAML22G17A-AUTDKR, 1611-ATSAML22G17A-AUTDKR-ND, 1611-ATSAML22G17A-AUTDKR, ATSAML22G17A-AUTCT, 1611-ATSAML22G17A-AUTCT, 1611-ATSAML22G17A-AUTDKRINACTIVE

Buy Now Datasheet
Microcontrollers - ATSAML22G17A-AUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML22G17A-AUT
Microcontrollers ATSAML22G17A-AUT
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML22G17A-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML22G17A-AUT
Embedded - Microcontrollers ATSAML22G17A-AUT
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML22G17A-AUT
ARM Microcontrollers - MCU ATSAML22G17A-AUT
ARM Microcontrollers - MCU 48TQFP 85C, GREEN,1.6-3.6V,32MHz

ARM Microcontrollers - MCU 48TQFP 85C, GREEN,1.6-3.6V,32MHz

Buy Now Datasheet
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP - 536-ATSAML22G17A-AUT - Utmel Electronic Limited
Hong Kong, China
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP
536-ATSAML22G17A-AUT
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP 536-ATSAML22G17A-AUT
ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP

ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML22G17A-AUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML22G17A-AUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML22G17A-AUT
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAML22G17A-AUT ATSAML22G17A-AUTTR-ND 862538-ATSAML22G17A-AUT ATSAML22G17A-AUT ATSAML22G17A-AUT ATSAML22G17A-AUT 536-ATSAML22G17A-AUT ATSAML22G17A-AUT
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATSAML22G17A-AUT Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU ARM® Cortex®-M0+ SAM L22G Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.3 volts 3.63 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details