Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAML21J18B-ANT ATSAML21J18B-ANT

Description
Manufacturer: Microchip Technology Win Source Part Number: 862536-ATSAML21J18B- ANT Series: SAM L21J, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML21J18B-ANTDKR, ATSAML21J18B-ANTTR, ATSAML21J18B-ANTCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862536-ATSAML21J18B- ANT Series: SAM L21J, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML21J18B-ANTDKR, ATSAML21J18B-ANTTR, ATSAML21J18B-ANTCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAML21J18B-ANT - 862536-ATSAML21J18B-ANT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAML21J18B-ANT
862536-ATSAML21J18B-ANT
Embedded - Embedded - Microcontrollers - ATSAML21J18B-ANT 862536-ATSAML21J18B-ANT
Manufacturer: Microchip Technology Win Source Part Number: 862536-ATSAML21J18B- ANT Series: SAM L21J, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML21J18B-ANTDKR, ATSAML21J18B-ANTTR, ATSAML21J18B-ANTCT

Manufacturer: Microchip Technology
Win Source Part Number: 862536-ATSAML21J18B-ANT
Series: SAM L21J, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAML21
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAML21J18B-ANTDKR, ATSAML21J18B-ANTTR, ATSAML21J18B-ANTCT

Buy Now Datasheet
Microcontrollers - ATSAML21J18B-ANTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21J18B-ANTCT-ND
Microcontrollers ATSAML21J18B-ANTCT-ND
ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAML21J18B-ANTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21J18B-ANTTR-ND
Microcontrollers ATSAML21J18B-ANTTR-ND
ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATSAML21J18B-ANTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21J18B-ANTDKR-ND
Microcontrollers ATSAML21J18B-ANTDKR-ND
ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAML21J18B-ANT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAML21J18B-ANT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAML21J18B-ANT
IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAML21J18B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21J18B-ANT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64TQFP Product overview: ATSAML21J18B-ANT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21J18B-ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML21J18B-ANT
ARM Microcontrollers - MCU ATSAML21J18B-ANT
ARM Microcontrollers - MCU 64TQFP 85C, GREEN,1.6-3.6V,48MHz

ARM Microcontrollers - MCU 64TQFP 85C, GREEN,1.6-3.6V,48MHz

Buy Now Datasheet
Microcontrollers - ATSAML21J18B-ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML21J18B-ANT
Microcontrollers ATSAML21J18B-ANT
ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML21J18B-ANT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML21J18B-ANT
Embedded - Microcontrollers ATSAML21J18B-ANT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATSAML21J18B-ANT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAML21J18B-ANT
Microcontrollers ATSAML21J18B-ANT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML21J18B-ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML21J18B-ANT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML21J18B-ANT
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862536-ATSAML21J18B-ANT ATSAML21J18B-ANTCT-ND 685-ATSAML21J18B-ANT ATSAML21J18B-ANT ATSAML21J18B-ANT ATSAML21J18B-ANT ATSAML21J18B-ANT ATSAML21J18B-ANT
Product Name Embedded - Embedded - Microcontrollers - ATSAML21J18B-ANT Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 790.750-50 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers