Category: OEM Souring
Win Source Part Number: 1466648-ATSAML21J17B
Manufacturer: Microchip Technology
ARM® Cortex®-M0+ SAM L21J, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-WLCSP (3.58x3.28)
IC MCU 32BIT 128KB FLASH 64WLCSP
ARM Microcontrollers - MCU WLCSP64, IND TEMP GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 128KB FLASH 64WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1466648-ATSAML21J17B-UUT | ATSAML21J17B-UUT | ATSAML21J17B-UUT | ATSAML21J17B-UUT | ATSAML21J17B-UUT |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 48 MHz | 48 MHz | |||
| RAM | 16 KB | 16 KB |