IC MCU 32BIT 256KB FLASH 48TQFP Product overview: ATSAML21G18B-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21G18B-AUT
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
IC MCU 32BIT 256KB FLASH 48TQFP
IC MCU 32BIT 256KB FLASH 48TQFP
ARM Microcontrollers - MCU ARM Cortex-M0+ 128KBFlash 24KB SRAM
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAML21G18B-AUT | ATSAML21G18B-AUTDKR-ND | ATSAML21G18B-AUT | ATSAML21G18B-AUT | ATSAML21G18B-AUT | ATSAML21G18B-AUT | ATSAML21G18B-AUT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; SCI; UART; USART; USB |