ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Category: OEM Souring
Win Source Part Number: 1462602-ATSAML21G18B
Manufacturer: Microchip Technology
IC MCU 32BIT 256KB FLASH 48TQFP
IC MCU 32BIT 256KB FLASH 48TQFP
ARM Microcontrollers - MCU 48TQFP 85C, GREEN,1.6-3.6V,48MHz
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML21G18B-ANTCT-ND | 1462602-ATSAML21G18B-ANT | ATSAML21G18B-ANT | ATSAML21G18B-ANT | ATSAML21G18B-ANT | ATSAML21G18B-ANT |
| Product Name | Microcontrollers | OEM Souring | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 2x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |