ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Category: OEM Souring
Win Source Part Number: 1462299-ATSAML21G17B
Manufacturer: Microchip Technology
ARM Microcontrollers - MCU 48TQFP 85C, GREEN,1.6-3.6V,48MHz
IC MCU 32BIT 128KB FLASH 48TQFP
ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 128KB FLASH 48TQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML21G17B-ANTTR-ND | 1462299-ATSAML21G17B-ANT | ATSAML21G17B-ANT | ATSAML21G17B-ANT | ATSAML21G17B-ANT | ATSAML21G17B-ANT |
| Product Name | Microcontrollers | OEM Souring | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 2x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |