ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Category: OEM Souring
Win Source Part Number: 1462327-ATSAML21G16B
Manufacturer: Microchip Technology
ARM® Cortex®-M0+ SAM L21G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 64KB FLASH 48TQFP
IC MCU 32BIT 64KB FLASH 48TQFP
ARM Microcontrollers - MCU 48TQFP 85C, GREEN,1.6-3.6V,48MHz
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML21G16B-ANTTR-ND | 1462327-ATSAML21G16B-ANT | ATSAML21G16B-ANT | ATSAML21G16B-ANT | ATSAML21G16B-ANT | ATSAML21G16B-ANT |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 14x12b; D/A 2x12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 64 KB |