Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATSAML21E18B-MUT ATSAML21E18B-MUT

Description
Manufacturer: Microchip Technology Win Source Part Number: 912205-ATSAML21E18B- MUT Series: SAM L21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MU TDKR-ND, 1611-ATSAML21E18B-MU TTR-ND, 1611-ATSAML21E18B-MU TDKR, 1611-ATSAML21E18B-MU TTRINACTIVE, ATSAML21E18B-MUT-ND, ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MU TCT, 1611-ATSAML21E18B-MU TDKRINACTIVE, ATSAML21E18B-MUTTR, 1611-ATSAML21E18B-MU TTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912205-ATSAML21E18B- MUT Series: SAM L21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MU TDKR-ND, 1611-ATSAML21E18B-MU TTR-ND, 1611-ATSAML21E18B-MU TDKR, 1611-ATSAML21E18B-MU TTRINACTIVE, ATSAML21E18B-MUT-ND, ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MU TCT, 1611-ATSAML21E18B-MU TDKRINACTIVE, ATSAML21E18B-MUTTR, 1611-ATSAML21E18B-MU TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATSAML21E18B-MUT - 912205-ATSAML21E18B-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAML21E18B-MUT
912205-ATSAML21E18B-MUT
Embedded - Embedded - Microcontrollers - ATSAML21E18B-MUT 912205-ATSAML21E18B-MUT
Manufacturer: Microchip Technology Win Source Part Number: 912205-ATSAML21E18B- MUT Series: SAM L21E, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MU TDKR-ND, 1611-ATSAML21E18B-MU TTR-ND, 1611-ATSAML21E18B-MU TDKR, 1611-ATSAML21E18B-MU TTRINACTIVE, ATSAML21E18B-MUT-ND, ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MU TCT, 1611-ATSAML21E18B-MU TDKRINACTIVE, ATSAML21E18B-MUTTR, 1611-ATSAML21E18B-MU TTR

Manufacturer: Microchip Technology
Win Source Part Number: 912205-ATSAML21E18B-MUT
Series: SAM L21E, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAML21
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MUTDKR-ND, 1611-ATSAML21E18B-MUTTR-ND, 1611-ATSAML21E18B-MUTDKR, 1611-ATSAML21E18B-MUTTRINACTIVE, ATSAML21E18B-MUT-ND, ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MUTCT, 1611-ATSAML21E18B-MUTDKRINACTIVE, ATSAML21E18B-MUTTR, 1611-ATSAML21E18B-MUTTR

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-ATSAML21E18B-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAML21E18B-MUT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAML21E18B-MUT
IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAML21E18B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E18B-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 32QFN Product overview: ATSAML21E18B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E18B-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATSAML21E18B-MUT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0+ CPU, 48MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0+ CPU, 48MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - ATSAML21E18B-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21E18B-MUTCT-ND
Microcontrollers ATSAML21E18B-MUTCT-ND
ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML21E18B-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21E18B-MUTDKR-ND
Microcontrollers ATSAML21E18B-MUTDKR-ND
ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML21E18B-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21E18B-MUTTR-ND
Microcontrollers ATSAML21E18B-MUTTR-ND
ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML21E18B-MUT
ARM Microcontrollers - MCU ATSAML21E18B-MUT
ARM Microcontrollers - MCU ARM Cortex-M0+ 64KB flash 12kb SRAM

ARM Microcontrollers - MCU ARM Cortex-M0+ 64KB flash 12kb SRAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML21E18B-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML21E18B-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML21E18B-MUT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAML21E18B-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML21E18B-MUT
Microcontrollers ATSAML21E18B-MUT
ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML21E18B-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAML21E18B-MUT
Microcontrollers ATSAML21E18B-MUT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAML21E18B-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML21E18B-MUT
Embedded - Microcontrollers ATSAML21E18B-MUT
IC MCU 32BIT 256KB FLASH 32QFN

IC MCU 32BIT 256KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912205-ATSAML21E18B-MUT 685-ATSAML21E18B-MUT ATSAML21E18B-MUT ATSAML21E18B-MUTCT-ND ATSAML21E18B-MUT ATSAML21E18B-MUT ATSAML21E18B-MUT ATSAML21E18B-MUT ATSAML21E18B-MUT
Product Name Embedded - Embedded - Microcontrollers - ATSAML21E18B-MUT 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers