Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU ATSAML21E17B-MUT

Description
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAML21E17B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E17B-MUT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAML21E17B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E17B-MUT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAML21E17B-MUT is a 32-bit microcontroller from the Atmel SMART SAM L21 series, featuring an Arm Cortex-M0+ processor that operates at a maximum frequency of 48 MHz. It includes 128 KB of Flash memory and 16 KB of SRAM, packaged in a 32-pin QFN format. This microcontroller is designed for ultra-low power applications, incorporating advanced power management technologies such as SleepWalking and various sleep modes, which contribute to its low power consumption. The device supports a wide range of peripherals, including a 12-channel Event System, multiple Timer/Counters, a full-speed USB 2.0 interface, and up to six configurable Serial Communication Interfaces (SERCOM). It also features a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels and a dual-output Digital-to-Analog Converter (DAC). The ATSAML21E17B-MUT operates within a voltage range of 1.62V to 3.63V and is rated for a temperature range of -40°C to 85°C, making it suitable for various industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The ATSAML21E17B-MUT is a 32-bit microcontroller from the Atmel SMART SAM L21 series, featuring an Arm Cortex-M0+ processor that operates at a maximum frequency of 48 MHz. It includes 128 KB of Flash memory and 16 KB of SRAM, packaged in a 32-pin QFN format. This microcontroller is designed for ultra-low power applications, incorporating advanced power management technologies such as SleepWalking and various sleep modes, which contribute to its low power consumption. The device supports a wide range of peripherals, including a 12-channel Event System, multiple Timer/Counters, a full-speed USB 2.0 interface, and up to six configurable Serial Communication Interfaces (SERCOM). It also features a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels and a dual-output Digital-to-Analog Converter (DAC). The ATSAML21E17B-MUT operates within a voltage range of 1.62V to 3.63V and is rated for a temperature range of -40°C to 85°C, making it suitable for various industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-ATSAML21E17B-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-ATSAML21E17B-MUT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-ATSAML21E17B-MUT
IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAML21E17B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E17B-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 32QFN Product overview: ATSAML21E17B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E17B-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAML21E17B-MUT - 862534-ATSAML21E17B-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAML21E17B-MUT
862534-ATSAML21E17B-MUT
Embedded - Embedded - Microcontrollers - ATSAML21E17B-MUT 862534-ATSAML21E17B-MUT
Manufacturer: Microchip Technology Win Source Part Number: 862534-ATSAML21E17B- MUT Series: SAM L21E Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.63V Family Name: ATSAML21 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-ATSAML21E17B-MU TDKR-ND, 1611-ATSAML21E17B-MU TDKRINACTIVE, ATSAML21E17B-MUTDKR, ATSAML21E17B-MUTTR, 1611-ATSAML21E17B-MU TTR, 1611-ATSAML21E17B-MU TTRINACTIVE, 1611-ATSAML21E17B-MU TDKR, ATSAML21E17B-MUT-ND, ATSAML21E17B-MUTCT, 1611-ATSAML21E17B-MU TTR-ND, 1611-ATSAML21E17B-MU TCT

Manufacturer: Microchip Technology
Win Source Part Number: 862534-ATSAML21E17B-MUT
Series: SAM L21E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.63V
Family Name: ATSAML21
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAML21E17B-MUTDKR-ND, 1611-ATSAML21E17B-MUTDKRINACTIVE, ATSAML21E17B-MUTDKR, ATSAML21E17B-MUTTR, 1611-ATSAML21E17B-MUTTR, 1611-ATSAML21E17B-MUTTRINACTIVE, 1611-ATSAML21E17B-MUTDKR, ATSAML21E17B-MUT-ND, ATSAML21E17B-MUTCT, 1611-ATSAML21E17B-MUTTR-ND, 1611-ATSAML21E17B-MUTCT

Buy Now Datasheet
Microcontrollers - ATSAML21E17B-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21E17B-MUTTR-ND
Microcontrollers ATSAML21E17B-MUTTR-ND
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML21E17B-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21E17B-MUTCT-ND
Microcontrollers ATSAML21E17B-MUTCT-ND
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML21E17B-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML21E17B-MUTDKR-ND
Microcontrollers ATSAML21E17B-MUTDKR-ND
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML21E17B-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML21E17B-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML21E17B-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATSAML21E17B-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAML21E17B-MUT
Microcontrollers ATSAML21E17B-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML21E17B-MUT
ARM Microcontrollers - MCU ATSAML21E17B-MUT
ARM Microcontrollers - MCU ARM Cortex-M0+ 64KB flash 12kb SRAM

ARM Microcontrollers - MCU ARM Cortex-M0+ 64KB flash 12kb SRAM

Buy Now Datasheet
Microcontrollers - ATSAML21E17B-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML21E17B-MUT
Microcontrollers ATSAML21E17B-MUT
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML21E17B-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML21E17B-MUT
Embedded - Microcontrollers ATSAML21E17B-MUT
IC MCU 32BIT 128KB FLASH 32QFN

IC MCU 32BIT 128KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAML21E17B-MUT 862534-ATSAML21E17B-MUT ATSAML21E17B-MUTTR-ND ATSAML21E17B-MUT ATSAML21E17B-MUT ATSAML21E17B-MUT ATSAML21E17B-MUT ATSAML21E17B-MUT
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAML21E17B-MUT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 volts 1.62 to 3.63 volts
Serial Interface I2C/SPI/USART SPI; SCI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131QC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
4 suppliers