Win Source Part Number: 1116115-ATSAML21E15B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM L21E
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.63V
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAML21E15B-MUTCT,1
Base Product Number: ATSAML21
IC MCU 32BIT 32KB FLASH 32QFN Product overview: ATSAML21E15B-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML21E15B-MUT
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM Microcontrollers - MCU ARM Cortex-M0+ 64KB flash 12kb SRAM
IC MCU 32BIT 32KB FLASH 32QFN
IC MCU 32BIT 32KB FLASH 32QFN
ARM® Cortex®-M0+ SAM L21E Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1116115-ATSAML21E15B-MUT | 685-ATSAML21E15B-MUT | ATSAML21E15B-MUTDKR-ND | ATSAML21E15B-MUT | ATSAML21E15B-MUT | ATSAML21E15B-MUT | ATSAML21E15B-MUT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 1.62 to 3.63 volts | 3.63 volts |