Microchip Technology, Inc. Industry’s lowest power with robust security ATSAML11E16A

Description
Industry’s first and lowest power Arm® Cortex®-M23 featuring chip-level security and ARM® TrustZone® Technology, consuming less than 25uA/MHz in active mode and less than 100 nA in sleep mode. It features secure key storage, chip-level tamper resistance, crypto accelerators, secure boot, secure bootloader, enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L11 achieved EEMBC Certified ULPMark Core Profile score of 410 & Peripheral Profile score of 167 SAML11-KPH variants (Example part#: ATSAML11E16A-MUKPH) are pre-provisioned with Trustonic Root of Trust key and are supported by Kinibi-M Software Development Kit. SAML11 variants(Example part#: ATSAML11E16A-MU) have the option to be securely key provisioned using Secure Thingz Secure Deploy™ Architecture. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor: ARM Cortex®-M23 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) Single-cycle hardware multiplier Hardware divider Nested Vector Interrupt Controller (NVIC) Memory Protection Unit (MPU) Operating Voltage Range: 1.62V to 3.63V Memory: 64 KB Flash 16 KB SRAM 2 KB Data Flash section for non-volatile data storage 256 bytes TrustRAM with physical protection features Ultra-Low Power: Active, Idle, Standby with partial or full SRAM retention and off sleep modes Active mode (< 25 μA/MHz) Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time Off mode (< 100 nA) Security: Secure Boot with SHA-based authentication Arm TrustZone for flexible hardware isolation of memories and peripherals AES-128, SHA-256, and GCM cryptography accelerators Chip-level tamper detection to resist microprobing attacks Silent access for side channel attack resistance Rapid Tamper Erase on scrambling key and RAM data Data remanence prevention Address and Data scrambling with user-defined key One True Random Generator (TRNG) Enhanced Peripheral Touch Controller (PTC): Driven Shield Plus for moisture tolerance and noise immunity Parallel Acquisition through Polarity control Supports wake-up on touch from Standby Sleep mode Advanced Analog: 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) Analog Comparators (AC) with window compare function 10-bit, 350 KSPS DAC with external and internal outputs Operational Amplifiers Serial Communication Interfaces (SERCOM) that can operate as: USART, I2C, LIN, SPI, ISO7816, RS-485 Qualification and Class-B Support: AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) Class-B safety library, IEC 60730 (planned) Temperature options: -40 C to 85 C -40 C to 125 C Development Support: Atmel Studio 7 IDE Atmel START Software Framework Two-pin Serial Wire Debug (SWD) programming and debugging interface
Datasheet
Description
Industry’s first and lowest power Arm® Cortex®-M23 featuring chip-level security and ARM® TrustZone® Technology, consuming less than 25uA/MHz in active mode and less than 100 nA in sleep mode. It features secure key storage, chip-level tamper resistance, crypto accelerators, secure boot, secure bootloader, enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L11 achieved EEMBC Certified ULPMark Core Profile score of 410 & Peripheral Profile score of 167 SAML11-KPH variants (Example part#: ATSAML11E16A-MUKPH) are pre-provisioned with Trustonic Root of Trust key and are supported by Kinibi-M Software Development Kit. SAML11 variants(Example part#: ATSAML11E16A-MU) have the option to be securely key provisioned using Secure Thingz Secure Deploy™ Architecture. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor: ARM Cortex®-M23 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) Single-cycle hardware multiplier Hardware divider Nested Vector Interrupt Controller (NVIC) Memory Protection Unit (MPU) Operating Voltage Range: 1.62V to 3.63V Memory: 64 KB Flash 16 KB SRAM 2 KB Data Flash section for non-volatile data storage 256 bytes TrustRAM with physical protection features Ultra-Low Power: Active, Idle, Standby with partial or full SRAM retention and off sleep modes Active mode (< 25 μA/MHz) Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time Off mode (< 100 nA) Security: Secure Boot with SHA-based authentication Arm TrustZone for flexible hardware isolation of memories and peripherals AES-128, SHA-256, and GCM cryptography accelerators Chip-level tamper detection to resist microprobing attacks Silent access for side channel attack resistance Rapid Tamper Erase on scrambling key and RAM data Data remanence prevention Address and Data scrambling with user-defined key One True Random Generator (TRNG) Enhanced Peripheral Touch Controller (PTC): Driven Shield Plus for moisture tolerance and noise immunity Parallel Acquisition through Polarity control Supports wake-up on touch from Standby Sleep mode Advanced Analog: 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) Analog Comparators (AC) with window compare function 10-bit, 350 KSPS DAC with external and internal outputs Operational Amplifiers Serial Communication Interfaces (SERCOM) that can operate as: USART, I2C, LIN, SPI, ISO7816, RS-485 Qualification and Class-B Support: AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) Class-B safety library, IEC 60730 (planned) Temperature options: -40 C to 85 C -40 C to 125 C Development Support: Atmel Studio 7 IDE Atmel START Software Framework Two-pin Serial Wire Debug (SWD) programming and debugging interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industry’s lowest power with robust security - ATSAML11E16A - Microchip Technology, Inc.
Chandler, AZ, United States
Industry’s lowest power with robust security
ATSAML11E16A
Industry’s lowest power with robust security ATSAML11E16A
Industry’s first and lowest power Arm® Cortex®-M23 featuring chip-level security and ARM® TrustZone® Technology, consuming less than 25uA/MHz in active mode and less than 100 nA in sleep mode. It features secure key storage, chip-level tamper resistance, crypto accelerators, secure boot, secure bootloader, enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L11 achieved EEMBC Certified ULPMark Core Profile score of 410 & Peripheral Profile score of 167 SAML11-KPH variants (Example part#: ATSAML11E16A-MUKPH) are pre-provisioned with Trustonic Root of Trust key and are supported by Kinibi-M Software Development Kit. SAML11 variants(Example part#: ATSAML11E16A-MU) have the option to be securely key provisioned using Secure Thingz Secure Deploy™ Architecture. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Processor: ARM Cortex®-M23 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS) Single-cycle hardware multiplier Hardware divider Nested Vector Interrupt Controller (NVIC) Memory Protection Unit (MPU) Operating Voltage Range: 1.62V to 3.63V Memory: 64 KB Flash 16 KB SRAM 2 KB Data Flash section for non-volatile data storage 256 bytes TrustRAM with physical protection features Ultra-Low Power: Active, Idle, Standby with partial or full SRAM retention and off sleep modes Active mode (< 25 μA/MHz) Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time Off mode (< 100 nA) Security: Secure Boot with SHA-based authentication Arm TrustZone for flexible hardware isolation of memories and peripherals AES-128, SHA-256, and GCM cryptography accelerators Chip-level tamper detection to resist microprobing attacks Silent access for side channel attack resistance Rapid Tamper Erase on scrambling key and RAM data Data remanence prevention Address and Data scrambling with user-defined key One True Random Generator (TRNG) Enhanced Peripheral Touch Controller (PTC): Driven Shield Plus for moisture tolerance and noise immunity Parallel Acquisition through Polarity control Supports wake-up on touch from Standby Sleep mode Advanced Analog: 12-bit, 1 MSPS Analog-to-Digital Converter (ADC) Analog Comparators (AC) with window compare function 10-bit, 350 KSPS DAC with external and internal outputs Operational Amplifiers Serial Communication Interfaces (SERCOM) that can operate as: USART, I2C, LIN, SPI, ISO7816, RS-485 Qualification and Class-B Support: AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned) Class-B safety library, IEC 60730 (planned) Temperature options: -40 C to 85 C -40 C to 125 C Development Support: Atmel Studio 7 IDE Atmel START Software Framework Two-pin Serial Wire Debug (SWD) programming and debugging interface

Industry’s first and lowest power Arm® Cortex®-M23 featuring chip-level security and ARM® TrustZone® Technology, consuming less than 25uA/MHz in active mode and less than 100 nA in sleep mode. It features secure key storage, chip-level tamper resistance, crypto accelerators, secure boot, secure bootloader, enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals.
SAM L11 achieved EEMBC Certified ULPMark Core Profile score of 410 & Peripheral Profile score of 167

SAML11-KPH variants (Example part#: ATSAML11E16A-MUKPH) are pre-provisioned with Trustonic Root of Trust key and are supported by Kinibi-M Software Development Kit.
SAML11 variants(Example part#: ATSAML11E16A-MU) have the option to be securely key provisioned using Secure Thingz Secure Deploy™ Architecture.


Supported by MPLAB X IDE and MPLAB Harmony. Additional Features

  • Processor:
    • ARM Cortex®-M23
    • 32 MHz (2.62 CoreMark/MHz and up to 31 DMIPS)
    • Single-cycle hardware multiplier
    • Hardware divider
    • Nested Vector Interrupt Controller (NVIC)
    • Memory Protection Unit (MPU)
  • Operating Voltage Range:
    • 1.62V to 3.63V
  • Memory:
    • 64 KB Flash
    • 16 KB SRAM
    • 2 KB Data Flash section for non-volatile data storage
    • 256 bytes TrustRAM with physical protection features
  • Ultra-Low Power:
    • Active, Idle, Standby with partial or full SRAM retention and off sleep modes
    • Active mode (< 25 μA/MHz)
    • Idle mode (< 10 μA/MHz) with 1.5 μs wake-up time
    • Standby with Full SRAM Retention (0.5 μA) with 5.3 μs wake-up time
    • Off mode (< 100 nA)
  • Security:
    • Secure Boot with SHA-based authentication
    • Arm TrustZone for flexible hardware isolation of memories and peripherals
    • AES-128, SHA-256, and GCM cryptography accelerators
    • Chip-level tamper detection to resist microprobing attacks
    • Silent access for side channel attack resistance
    • Rapid Tamper Erase on scrambling key and RAM data
    • Data remanence prevention
    • Address and Data scrambling with user-defined key
    • One True Random Generator (TRNG)
  • Enhanced Peripheral Touch Controller (PTC):
    • Driven Shield Plus for moisture tolerance and noise immunity
    • Parallel Acquisition through Polarity control
    • Supports wake-up on touch from Standby Sleep mode
  • Advanced Analog:
    • 12-bit, 1 MSPS Analog-to-Digital Converter (ADC)
    • Analog Comparators (AC) with window compare function
    • 10-bit, 350 KSPS DAC with external and internal outputs
    • Operational Amplifiers
  • Serial Communication Interfaces (SERCOM) that can operate as:
    • USART, I2C, LIN, SPI, ISO7816, RS-485
  • Qualification and Class-B Support:
    • AEC-Q100 REVH (Grade 1 [-40ºC to +125ºC]) (planned)
    • Class-B safety library, IEC 60730 (planned)
  • Temperature options:
    • -40 C to 85 C
    • -40 C to 125 C
  • Development Support:
    • Atmel Studio 7 IDE
    • Atmel START Software Framework
    • Two-pin Serial Wire Debug (SWD) programming and debugging interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAML11E16A
Product Name Industry’s lowest power with robust security
Clock Speed 32 MHz
Bits Other; 12-bit
Number 10
RAM 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details