Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU ATSAML11E16A-MUT

Description
IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAML11E16A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML11E16A-MUT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAML11E16A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML11E16A-MUT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip SAM L10/L11 series microcontroller, specifically the part number 61AC9957, features a 32-bit ARM Cortex-M23 core operating at a maximum frequency of 32 MHz. It supports a voltage range of 1.62V to 3.63V and operates in temperatures from -40°C to +125°C. The device includes various memory options, such as 64/32/16 KB of Flash memory and 16/8/4 KB of SRAM, along with a 2 KB Write-While-Read Data Flash section for non-volatile data storage. This microcontroller is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and standby mode current as low as 0.5 OºA. It incorporates advanced security features, including TrustZone technology, tamper detection, and cryptographic accelerators for AES-128 and SHA-256. The device also supports multiple communication interfaces, including USART, I²C, and SPI, and features an integrated 12-bit ADC and a 10-bit DAC. The VQFN-32 package provides up to 25 programmable I/O lines, making it suitable for a variety of applications requiring efficient processing and low power operation.

Datasheet Summary
Powered by GS/AI

The Microchip SAM L10/L11 series microcontroller, specifically the part number 61AC9957, features a 32-bit ARM Cortex-M23 core operating at a maximum frequency of 32 MHz. It supports a voltage range of 1.62V to 3.63V and operates in temperatures from -40°C to +125°C. The device includes various memory options, such as 64/32/16 KB of Flash memory and 16/8/4 KB of SRAM, along with a 2 KB Write-While-Read Data Flash section for non-volatile data storage. This microcontroller is designed for low power consumption, with active mode current consumption of less than 25 OºA/MHz and standby mode current as low as 0.5 OºA. It incorporates advanced security features, including TrustZone technology, tamper detection, and cryptographic accelerators for AES-128 and SHA-256. The device also supports multiple communication interfaces, including USART, I²C, and SPI, and features an integrated 12-bit ADC and a 10-bit DAC. The VQFN-32 package provides up to 25 programmable I/O lines, making it suitable for a variety of applications requiring efficient processing and low power operation.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-ATSAML11E16A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-ATSAML11E16A-MUT
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-ATSAML11E16A-MUT
IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAML11E16A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML11E16A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32VQFN Product overview: ATSAML11E16A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAML11E16A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322305-ATSAML11E16A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322305-ATSAML11E16A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322305-ATSAML11E16A-MUT
Manufacturer: Microchip Technology Win Source Part Number: 1322305-ATSAML11E16A -MUT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M23 Speed: 32MHz Standard Package: 5,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 1x10b Oscillator Type: Internal Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A992C Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V HTSUS: 8542.31.0001 Other Part Number: ATSAML11E16A-MUTCT,A TSAML11E16A-MUTTR,AT SAML11E16A-MUTDKR Base Product Number: ATSAML11 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322305-ATSAML11E16A-MUT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M23
Speed: 32MHz
Standard Package: 5,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 1x10b
Oscillator Type: Internal
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: 5A992C
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.63V
HTSUS: 8542.31.0001
Other Part Number: ATSAML11E16A-MUTCT,ATSAML11E16A-MUTTR,ATSAML11E16A-MUTDKR
Base Product Number: ATSAML11
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - ATSAML11E16A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11E16A-MUTCT-ND
Microcontrollers ATSAML11E16A-MUTCT-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML11E16A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11E16A-MUTDKR-ND
Microcontrollers ATSAML11E16A-MUTDKR-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - ATSAML11E16A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11E16A-MUTTR-ND
Microcontrollers ATSAML11E16A-MUTTR-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML11E16A-MUT
ARM Microcontrollers - MCU ATSAML11E16A-MUT
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC

ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML11E16A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML11E16A-MUT
Embedded - Microcontrollers ATSAML11E16A-MUT
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site Datasheet
Mcu, 32Bit, 32Mhz, Vqfn-32; Product Range Microchip - 61AC9957 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Vqfn-32; Product Range Microchip
61AC9957
Mcu, 32Bit, 32Mhz, Vqfn-32; Product Range Microchip 61AC9957
MCU, 32BIT, 32MHZ, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATSAML11E16A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML11E16A-MUT
Microcontrollers ATSAML11E16A-MUT
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML11E16A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML11E16A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML11E16A-MUT
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATSAML11E16A-MUT 1322305-ATSAML11E16A-MUT ATSAML11E16A-MUTCT-ND ATSAML11E16A-MUT ATSAML11E16A-MUT 61AC9957 ATSAML11E16A-MUT ATSAML11E16A-MUT
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Vqfn-32; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts 1.62 to 3.63 volts 3.63 to 1.62 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers