Microchip Technology, Inc. Microcontrollers ATSAML11E16A-MUKPH

Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAML11E16A-MUKPH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAML11E16A-MUKPH-ND
Microcontrollers ATSAML11E16A-MUKPH-ND
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAML11E16A-MUKPH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAML11E16A-MUKPH
Embedded - Microcontrollers ATSAML11E16A-MUKPH
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - ATSAML11E16A-MUKPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAML11E16A-MUKPH
Microcontrollers ATSAML11E16A-MUKPH
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip - 58AC0472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip
58AC0472
Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip 58AC0472
MCU, 32MHZ, 32BIT, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32MHZ, 32BIT, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Device Core:ARM Cortex-M23; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:64KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAML11E16A-MUKPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAML11E16A-MUKPH
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAML11E16A-MUKPH
IC MCU 32BIT 64KB FLASH 32VQFN

IC MCU 32BIT 64KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAML11E16A-MUKPH
ARM Microcontrollers - MCU ATSAML11E16A-MUKPH
ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

ARM Microcontrollers - MCU 64KB Flash, 16KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC, Key Provisioned

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAML11E16A-MUKPH-ND ATSAML11E16A-MUKPH ATSAML11E16A-MUKPH 58AC0472 ATSAML11E16A-MUKPH ATSAML11E16A-MUKPH
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Mhz, 32Bit, Vqfn-32; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details