The Microchip SAM L10/L11 family MCU, specifically the part number 61AC9948, is a 32-bit microcontroller based on the ARM Cortex-M23 architecture, operating at a speed of 32 MHz. It supports a voltage range of 1.62V to 3.63V and is rated for temperatures from -40°C to +125°C. The device features a variety of memory options, including 32KB of Flash and 8KB of SRAM, along with a 2KB Data Flash section for non-volatile data storage. This microcontroller includes advanced features such as a hardware multiplier, a hardware divider, and a Nested Vector Interrupt Controller (NVIC). It also offers a Memory Protection Unit (MPU) and TrustZone technology for enhanced security. The power management capabilities are robust, with multiple low-power modes, including active mode consumption of less than 25 OºA/MHz and standby mode with full SRAM retention at 0.5 OºA. The SAM L10/L11 MCU is equipped with various peripherals, including an Analog-to-Digital Converter (ADC), Digital-to-Analog Converter (DAC), and multiple communication interfaces such as USART, I²C, and SPI. It also supports up to 25 programmable I/O lines and features a flexible clock management system optimized for low power consumption. This microcontroller is suitable for applications requiring low power, high performance, and advanced security features.
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
MCU, 32BIT, 32MHZ, VQFN-32; Product Range:SAM 32 Family SAM L Series Microcontrollers; Architecture:ARM Cortex-M23; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 32VQFN
ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
ARM Microcontrollers - MCU 32KB Flash, 8KB SRAM, 32 MHz ARM Cortex-M23, TrustZone-M, Crypto, PTC, SERCOM, ADC, DAC, OPAMP, AC
IC MCU 32BIT 32KB FLASH 32VQFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML11E15A-MUTCT-ND | 61AC9948 | ATSAML11E15A-MUT | ATSAML11E15A-MUT | ATSAML11E15A-MUT | ATSAML11E15A-MUT |
| Product Name | Microcontrollers | Mcu, 32Bit, 32Mhz, Vqfn-32; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b; D/A 1x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |